Hubbell Incorporated Pin and Sleeve Inlet 432B6W

Description
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING IP67 ENCLOSURE 32 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING IP67 ENCLOSURE 32 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 432B6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
432B6W
Pin and Sleeve Inlet 432B6W
NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING IP67 ENCLOSURE 32 AMPERE (INTERNATIONAL) CURRENT RATING 3 POLE(S) WATER TIGHT RED COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • CE, NOM APPROVAL
  • 380 TO 415 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 32 AMPERE (INTERNATIONAL) CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 432B6W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2024.20 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details