Hubbell Incorporated Pin and Sleeve Plug 430P7W

Description
LOCKING RING TYPE TOUGHENED NYLON MATERIAL 4 WIRE(S) UL, CSA, CE APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT COLOR RED
Datasheet
Description
LOCKING RING TYPE TOUGHENED NYLON MATERIAL 4 WIRE(S) UL, CSA, CE APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 430P7W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
430P7W
Pin and Sleeve Plug 430P7W
LOCKING RING TYPE TOUGHENED NYLON MATERIAL 4 WIRE(S) UL, CSA, CE APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT COLOR RED
  • LOCKING RING TYPE
  • TOUGHENED NYLON MATERIAL
  • 4 WIRE(S)
  • UL, CSA, CE APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATERTIGHT
  • COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 430P7W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Type / Features Locking; Watertight
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

30 Amps 125 Volt RV Power Outlet Box :RM30DFPB - RM30DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details