Hubbell Incorporated Pin and Sleeve Inlet 430B9W

Description
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 30 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 30 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 430B9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
430B9W
Pin and Sleeve Inlet 430B9W
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) 3 PHASE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 30 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • 3 PHASE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 30 AMPERE (NORTH AMERICA) CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 430B9W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details