Hubbell Wiring Device-Kellems Quad Receptacle 420-W

Description
RUGGED NYLON (FACE/BODY) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATU
Datasheet
Description
RUGGED NYLON (FACE/BODY) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 420-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Quad Receptacle
420-W
Quad Receptacle 420-W
RUGGED NYLON (FACE/BODY) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATU

RUGGED NYLON (FACE/BODY) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATU

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 420-W
Product Name Quad Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBRXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details