Hubbell Wiring Device-Kellems Quad Receptacle 420-HI

Description
RUGGED NYLON (FACE/BODY) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATURE -4
Datasheet
Description
RUGGED NYLON (FACE/BODY) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATURE -4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 420-HI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Quad Receptacle
420-HI
Quad Receptacle 420-HI
RUGGED NYLON (FACE/BODY) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATURE -4

RUGGED NYLON (FACE/BODY) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATURE -4

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 420-HI
Product Name Quad Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4303.2024.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details