RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATURE -40
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 420-HGRY |
| Product Name | Quad Receptacle |
| Device Type | Receptacle |
| Configuration | Four-In-One |
| Applications | Hospital |
| Standards / Certifications | UL; CSA |