Hubbell Wiring Device-Kellems Quad Receptacle 420-GRY

Description
RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR
Datasheet
Description
RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 420-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Quad Receptacle
420-GRY
Quad Receptacle 420-GRY
RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR

RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 420-GRY
Product Name Quad Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Connector - K32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
 - 1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details