Hubbell Incorporated Pin and Sleeve Receptacle 416R6W

Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 416R6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle
416R6W
Pin and Sleeve Receptacle 416R6W
POLARIZED TYPE NYLON MATERIAL 4 WIRE(S) CE, NOM APPROVAL 380 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • CE, NOM APPROVAL
  • 380 TO 415 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING DOOR
  • BRYANT. BRAND
  • APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE
  • COLOR RED
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
  • SLEEVE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 416R6W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-044 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap-In
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details