Hubbell Incorporated Pin and Sleeve Connector 416C6S

Description
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 220 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH WITH CABLE GLAND
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 220 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH WITH CABLE GLAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 416C6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
416C6S
Pin and Sleeve Connector 416C6S
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.63 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL, CSA APPROVAL 220 TO 415 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH WITH CABLE GLAND
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.63 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 220 TO 415 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • ERICSON. BRAND
  • ENCLOSURE IP44
  • SIZE 5.95 INCH LENGTH X 3.35 INCH WIDTH
  • WITH CABLE GLAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 416C6S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F31S18A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers