Hubbell Wiring Device-Kellems Quad Receptacle 415-GRY

Description
RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR
Datasheet
Description
RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 415-GRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Quad Receptacle
415-GRY
Quad Receptacle 415-GRY
RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR

RUGGED NYLON (FACE/BODY) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATUR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 415-GRY
Product Name Quad Receptacle
Device Type Receptacle
Configuration Four-In-One
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 205843-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
IP67 Watertight Connector - K42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers