Hubbell Incorporated Pin and Sleeve Connector 4100C9W

Description
POLARIZED TYPE NYLON MATERIAL 0.92 INCH MIN. CABLE OUTER DIAMETER 1.72 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 0.92 INCH MIN. CABLE OUTER DIAMETER 1.72 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 4100C9W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
4100C9W
Pin and Sleeve Connector 4100C9W
POLARIZED TYPE NYLON MATERIAL 0.92 INCH MIN. CABLE OUTER DIAMETER 1.72 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC 3 PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 0.92 INCH MIN. CABLE OUTER DIAMETER
  • 1.72 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 250 VAC 3 PHASE VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CONTAMINANT RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4100C9W
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030780 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details