Hubbell Incorporated Pin and Sleeve Inlet 4100B12W

Description
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125/250 VAC VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125/250 VAC VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 4100B12W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
4100B12W
Pin and Sleeve Inlet 4100B12W
ANGLED TYPE NYLON MATERIAL 4 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125/250 VAC VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE (NORTH AMERICA) CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 4 WIRE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE (NORTH AMERICA) CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • ORANGE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 4100B12W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

Smart In-wall Outlets - RRN00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
View Details