Hubbell Wiring Device-Kellems Duplex/Single Receptacle 4025

Description
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND
Description
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
4025
Duplex/Single Receptacle 4025
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND

DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON GROUNDING; 2 POLE(S); LEGRAND[R] BRAND

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4025
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details