Hubbell Wiring Device-Kellems Duplex/Single Receptacle 4025-WCC20

Description
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet
Description
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 4025-WCC20 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
4025-WCC20
Duplex/Single Receptacle 4025-WCC20
DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

DUPLEX TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4025-WCC20
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details