Hubbell Wiring Device-Kellems Duplex/Single Receptacle 4025-CC20

Description
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet
Description
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 4025-CC20 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
4025-CC20
Duplex/Single Receptacle 4025-CC20
DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

DUPLEX TYPE; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); OVERALL DIMENSION 3.75 INCH W X 8.88 INCH D X 5.25 INCH H; PACKAGING TYPE CUT CASE; 4025 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 4025-CC20
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1905-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details