Hubbell Incorporated Locking Flanged Receptacle Outlet 40045ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TECH-SPEC[R] BRAND
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 40045ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
40045ER
Locking Flanged Receptacle Outlet 40045ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR 5 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) TECH-SPEC[R] BRAND
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120/208 V STAR 3 PHASE AT 400 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 40045ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight 15° Angled Receptacle - F32S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details