Hubbell Electrical Products Cast Device Box 3FSC-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 3 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN FSC MODEL
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 3 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN FSC MODEL

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 3FSC-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
3FSC-2
Cast Device Box 3FSC-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 3 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN FSC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 5/8 INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 3 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • .75 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • FSC MODEL
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 3FSC-2
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details