Hubbell Electrical Products Cast Device Box 3FD

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-3/4 INCH 4-7/8 INCH 2-7/8 INCH DEEP SHAPE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FD CONFIGURATION TYPE
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-3/4 INCH 4-7/8 INCH 2-7/8 INCH DEEP SHAPE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FD CONFIGURATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 3FD - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
3FD
Cast Device Box 3FD
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-3/4 INCH 4-7/8 INCH 2-7/8 INCH DEEP SHAPE 3 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) SIDE, (1) END HUB LOCATION FD CONFIGURATION TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 6-3/4 INCH
  • 4-7/8 INCH
  • 2-7/8 INCH
  • DEEP SHAPE
  • 3 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • (1) SIDE, (1) END HUB LOCATION
  • FD CONFIGURATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 3FD
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2068786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details