Hubbell Electrical Products Cast Device Box 3FD-3

Description
SINGLE FACE TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 3/4 INCH 6 3/4 WIDTH IN INCH 4 7/8 INCH 4 7/8 HEIGHT IN INCH 2 7/8 INCH 2 7/8 DEPTH IN INCH DEEP SHAPE 1 INCH HUB SIZE 2 HUB(S) 3 GANG(S) 1 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE FD CONFIGURATION TYPE KILLARK[R] BRAND FEATURES INTERNAL GROUNDING SCREW FD MODEL
Datasheet
Description
SINGLE FACE TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 3/4 INCH 6 3/4 WIDTH IN INCH 4 7/8 INCH 4 7/8 HEIGHT IN INCH 2 7/8 INCH 2 7/8 DEPTH IN INCH DEEP SHAPE 1 INCH HUB SIZE 2 HUB(S) 3 GANG(S) 1 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE FD CONFIGURATION TYPE KILLARK[R] BRAND FEATURES INTERNAL GROUNDING SCREW FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 3FD-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
3FD-3
Cast Device Box 3FD-3
SINGLE FACE TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 3/4 INCH 6 3/4 WIDTH IN INCH 4 7/8 INCH 4 7/8 HEIGHT IN INCH 2 7/8 INCH 2 7/8 DEPTH IN INCH DEEP SHAPE 1 INCH HUB SIZE 2 HUB(S) 3 GANG(S) 1 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE FD CONFIGURATION TYPE KILLARK[R] BRAND FEATURES INTERNAL GROUNDING SCREW FD MODEL
  • SINGLE FACE TYPE
  • ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 6 3/4 INCH
  • 6 3/4 WIDTH IN INCH
  • 4 7/8 INCH
  • 4 7/8 HEIGHT IN INCH
  • 2 7/8 INCH
  • 2 7/8 DEPTH IN INCH
  • DEEP SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 3 GANG(S)
  • 1 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • FD CONFIGURATION TYPE
  • KILLARK[R] BRAND
  • FEATURES INTERNAL GROUNDING SCREW
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 3FD-3
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details