Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3894-NA

Description
SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2
Datasheet
Description
SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-NA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3894-NA
Straight Blade Power Receptacle 3894-NA
SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2

SINGLE, RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3894-NA
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details