Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3894-40X

Description
SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-40X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3894-40X
Straight Blade Power Receptacle 3894-40X
SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/

SINGLE DRYER, SINGLE RANGE TYPE; L14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 V VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 1.7 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA WD-1/

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3894-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3960-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Straight Receptacle - F41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers