Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3890

Description
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH
Datasheet
Description
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3890 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3890
Straight Blade Power Receptacle 3890
SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH

SINGLE RANGE TYPE; MOLDED PLASTIC MATERIAL; 10-50R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL DIMENSION 2.5 INCH W X 1.9 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3890
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3961-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details