Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3884-40

Description
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA
Datasheet
Description
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3884-40 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3884-40
Straight Blade Power Receptacle 3884-40
SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA

SINGLE DRYER TYPE; 14-30R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3884-40
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style PCB
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA L6-30 Plug - 88030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-30
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F42S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers