Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 388

Description
SINGLE DRYER TYPE; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE DRYER TYPE; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 388 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
388
Straight Blade Power Receptacle 388
SINGLE DRYER TYPE; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER

SINGLE DRYER TYPE; 10-30R CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MATERIAL ALUMINUM/COPPER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 388
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style PCB
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details