Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3870

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3870 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3870
Straight Blade Power Receptacle 3870
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 18-60R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT RATING; NON

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3870
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details