Hubbell Wiring Device-Kellems Straight Blade Power Plug 3869

Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3869 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
3869
Straight Blade Power Plug 3869
ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H

ANGLED, POLARIZED TYPE; BLACK COLOR; 6-30P, 6-50P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); OVERALL DIMENSION 2.86 INCH W X 1.4 INCH D X 3.43 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3869
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-136-815-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Outlets Grounding Swivel Adapter, 3-Prong to 3-Prong White - 5518 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details