Hubbell Wiring Device-Kellems Straight Blade Power Plug 3867

Description
ANGLED, POLARIZED TYPE; YELLOW COLOR; 14-30P, 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE; YELLOW COLOR; 14-30P, 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3867 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
3867
Straight Blade Power Plug 3867
ANGLED, POLARIZED TYPE; YELLOW COLOR; 14-30P, 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H

ANGLED, POLARIZED TYPE; YELLOW COLOR; 14-30P, 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3867
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254469 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details