Hubbell Wiring Device-Kellems Straight Blade Power Plug 3861

Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Datasheet
Description
ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3861 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
3861
Straight Blade Power Plug 3861
ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H

ANGLED, POLARIZED TYPE; BLACK COLOR; 10-30P, 10-50P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3861
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491081-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Straight Receptacle - F32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers