Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3854-40

Description
SINGLE RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA
Datasheet
Description
SINGLE RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3854-40 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3854-40
Straight Blade Power Receptacle 3854-40
SINGLE RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA

SINGLE RANGE TYPE; 14-50R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; SURFACE MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 2.41 INCH MOUNTING DEPTH; OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H; CONDUCTOR MA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3854-40
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style PCB
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Heavy Duty Power Connectors - 29021 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details