Hubbell Wiring Device-Kellems Wire Marker Sleeve 38349

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; T LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; T LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38349
Wire Marker Sleeve 38349
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; T LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; T LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38349
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 047198P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin, Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Cable Sleeves - 1797021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details