Hubbell Wiring Device-Kellems Wire Marker Sleeve 38321

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; V LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; V LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38321
Wire Marker Sleeve 38321
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; V LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; V LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38321
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details