Hubbell Wiring Device-Kellems Wire Marker Sleeve 38318

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; S LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; S LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38318 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Wire Marker Sleeve
38318
Wire Marker Sleeve 38318
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; S LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; S LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38318
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details