Hubbell Wiring Device-Kellems Wire Marker Sleeve 38307

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; H LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; H LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38307
Wire Marker Sleeve 38307
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; H LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; H LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38307
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details