CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 20 TO 18 AWG WIRE SIZE; G LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.5 TO 1.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 38306 |
| Product Name | Wire Marker Sleeve |
| Material | Nylon® / Polyamide |