Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3830

Description
SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL
Datasheet
Description
SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3830
Straight Blade Power Receptacle 3830
SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL

SINGLE RECREATION VEHICLE TYPE; MOLDED PLASTIC MATERIAL; TT-30R CONFIGURATION; 3 WIRE(S); UL, UL (CANADA AND US), CSA APPROVAL; 125 VOLT AC VOLTAGE RATING; FLUSH MOUNTING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); 2.1 INCH FACE OUTER DIAMETER; OVERALL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3830
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details