Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3830-40X

Description
SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830-40X - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3830-40X
Straight Blade Power Receptacle 3830-40X
SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA

SINGLE DRYER, SINGLE RANGE TYPE; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 1.3 INCH MOUNTING DEPTH; 2.1 INCH FACE OUTER DIAMETER; APPLICABLE STANDARD NEMA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3830-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2213756-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
IP67 Watertight Box Receptacle - D42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers