Hubbell Wiring Device-Kellems Wire Marker Sleeve 38230

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38230
Wire Marker Sleeve 38230
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 12 TO 10 AWG WIRE SIZE; 0 LEGEND; 800 QUANTITY; 4 TO 6 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38230
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details