Hubbell Wiring Device-Kellems Duplex/Single Receptacle 3822

Description
SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC
Datasheet
Description
SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3822 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
3822
Duplex/Single Receptacle 3822
SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC

SINGLE TYPE; 18-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3822
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C19 Cable Mount Rewireable Connector - 83011380 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
IP44 Splashproof Small Box Receptacle - D51S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers