Hubbell Wiring Device-Kellems Duplex/Single Receptacle 3820

Description
SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH
Datasheet
Description
SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3820 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
3820
Duplex/Single Receptacle 3820
SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH

SINGLE TYPE; 14-20R CONFIGURATION; 4 WIRE(S); UL APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); MOUNTING TYPE FLUSH MOUNT; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3820
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details