Hubbell Wiring Device-Kellems Wire Marker Sleeve 38130

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; U LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; U LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38130
Wire Marker Sleeve 38130
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; U LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; U LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38130
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details