Hubbell Wiring Device-Kellems Wire Marker Sleeve 38125

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; P LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; P LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38125 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Wire Marker Sleeve
38125
Wire Marker Sleeve 38125
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; P LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 24 TO 22 AWG WIRE SIZE; P LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38125
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details