Hubbell Wiring Device-Kellems Wire Marker Sleeve 38100

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 24 TO 22 AWG WIRE SIZE; 0 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 24 TO 22 AWG WIRE SIZE; 0 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38100
Wire Marker Sleeve 38100
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 24 TO 22 AWG WIRE SIZE; 0 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; BLACK COLOR; 24 TO 22 AWG WIRE SIZE; 0 LEGEND; 1000 QUANTITY; 0.15 TO 0.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38100
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details