Hubbell Incorporated Pin and Sleeve Plug 360P6W

Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet
Description
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 360P6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
360P6W
Pin and Sleeve Plug 360P6W
POLARIZED, WITH LOCKING RING TYPE NYLON MATERIAL 0.78 INCH MIN. CABLE OUTER DIAMETER 1.4 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT BRYANT[R] BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 COLOR BLUE ENCLOSURE IP67 PIN MATERIAL BRASS OPERATING TEMPERATURE -40 TO 95 DEG C
  • POLARIZED, WITH LOCKING RING TYPE
  • NYLON MATERIAL
  • 0.78 INCH MIN. CABLE OUTER DIAMETER
  • 1.4 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 250 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • PIN MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 95 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 360P6W
Product Name Pin and Sleeve Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Corrosion Resistant; Locking; Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1036-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Large Box Receptacle - D51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/53 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers