Hubbell Incorporated Pin and Sleeve Inlet 360B4W

Description
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125 VAC VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet
Description
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125 VAC VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 360B4W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
360B4W
Pin and Sleeve Inlet 360B4W
ANGLED TYPE NYLON MATERIAL 3 WIRE(S) UL 1686, CSA C22.2, CE, NOM APPROVAL 125 VAC VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE (NORTH AMERICA) CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • ANGLED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE (NORTH AMERICA) CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • YELLOW COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 360B4W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4521 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details