Hubbell Incorporated Locking Device Plug 3431

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 3431 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
3431
Locking Device Plug 3431
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.625 TO 1.15 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3431
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Grounding Adapter with Indicator Light, 2-Prong to 3-Prong White - 5502 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details