Hubbell Incorporated Locking Device Receptacle 3430G

Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3430G - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
3430G
Locking Device Receptacle 3430G
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
  • SINGLE LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3430G
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; CE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q447-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Inlet - A52S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details