Hubbell Incorporated Locking Device Receptacle 3430BRY

Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3430BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
3430BRY
Locking Device Receptacle 3430BRY
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
  • SINGLE LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3430BRY
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; CE
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details