Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet 3334-SS

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 INC
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 INC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 3334-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
3334-SS
Locking Flanged Male Base Inlet 3334-SS
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 INC

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87 INC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3334-SS
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Small Box Receptacle - D32S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details