Hubbell Incorporated Locking Device Receptacle 3330

Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet
Description
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3330 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
3330
Locking Device Receptacle 3330
SINGLE LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL BLACK COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) CORROSION RESISTANT BACK, SIDE WIRING 1.56 INCH FACE OUTER DIAMETER OPERATING TEMPERATURE -40 TO 85 DEG C
  • SINGLE LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (BASE), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • BACK, SIDE WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • OPERATING TEMPERATURE -40 TO 85 DEG C
Supplier's Site Datasheet
Locking Device Receptacle - 3330 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
3330
Locking Device Receptacle 3330
SINGLE LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; A

SINGLE LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAND; A

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 3330 3330
Product Name Locking Device Receptacle Locking Device Receptacle
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Mounting Style Flush Strap
Standards / Certifications UL; CSA; CE UL
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details