Hubbell Incorporated
Pin and Sleeve Receptacle
332R6S
Datasheet
Suppliers
Pin and Sleeve Receptacle
332R6S
POLARIZED TYPE
NYLON MATERIAL
3 WIRE(S)
CE, NOM APPROVAL
200 TO 250 V VOLTAGE RATING
32 AMPERE CURRENT RATING
2 POLE(S)
IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
SPRING DOOR
BRYANT. BRAND
APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE
COLOR BLUE
ENCLOSURE IP44
OPERATING TEMPERATURE -40 TO 95 DEG C
SLEEVE MATERIAL BRASS
POLARIZED TYPE
NYLON MATERIAL
3 WIRE(S)
CE, NOM APPROVAL
200 TO 250 V VOLTAGE RATING
32 AMPERE CURRENT RATING
2 POLE(S)
IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
SPRING DOOR
BRYANT. BRAND
APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE
COLOR BLUE
ENCLOSURE IP44
OPERATING TEMPERATURE -40 TO 95 DEG C
SLEEVE MATERIAL BRASS
Supplier's Site
Datasheet
Technical Specifications
Product Category
Power Connectors
Product Number
332R6S
Product Name
Pin and Sleeve Receptacle
Power Type
AC Power Connector
Device Type
Receptacle
Standards / Certifications
NOM; CE
Type / Features
Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Power Type
AC Power Connector; DC Power Connector
Device Type
Receptacle
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers